ASUS ROG G750JX-T4134H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black

https://images.icecat.biz/img/norm/high/18282354-6768.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21963
Info modified on:
25 Jan 2025, 22:36:32
Short summary description ASUS ROG G750JX-T4134H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black:

ASUS ROG G750JX-T4134H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description ASUS ROG G750JX-T4134H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black:

ASUS ROG G750JX-T4134H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Embed the product datasheet into your content