ASUS ROG G741JW-T7154T laptop Intel® Core™ i7 i7-4720HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63804
Info modified on:
01 Feb 2025, 05:15:58
Short summary description ASUS ROG G741JW-T7154T laptop Intel® Core™ i7 i7-4720HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Black:
ASUS ROG G741JW-T7154T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB
Long summary description ASUS ROG G741JW-T7154T laptop Intel® Core™ i7 i7-4720HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Black:
ASUS ROG G741JW-T7154T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black