ASUS ROG Strix SCAR 17 G732LW-WV081T laptop Intel® Core™ i7 i7-10875H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
3678
Info modified on:
01 Feb 2025, 04:25:46
Short summary description ASUS ROG Strix SCAR 17 G732LW-WV081T laptop Intel® Core™ i7 i7-10875H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
ASUS ROG Strix SCAR 17 G732LW-WV081T, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB
Long summary description ASUS ROG Strix SCAR 17 G732LW-WV081T laptop Intel® Core™ i7 i7-10875H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
ASUS ROG Strix SCAR 17 G732LW-WV081T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black