ASUS ROG G71GX-RX05-R laptop Intel® Core™2 Duo P8700 43.4 cm (17.1") 6 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GTS 260M Windows Vista Home Premium Black, Red

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92240
Info modified on:
22 Jan 2025, 05:47:34
Short summary description ASUS ROG G71GX-RX05-R laptop Intel® Core™2 Duo P8700 43.4 cm (17.1") 6 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GTS 260M Windows Vista Home Premium Black, Red:
ASUS ROG G71GX-RX05-R, Intel® Core™2 Duo, 2.53 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 6 GB, 500 GB
Long summary description ASUS ROG G71GX-RX05-R laptop Intel® Core™2 Duo P8700 43.4 cm (17.1") 6 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® GTS 260M Windows Vista Home Premium Black, Red:
ASUS ROG G71GX-RX05-R. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTS 260M. Operating system installed: Windows Vista Home Premium. Product colour: Black, Red. Weight: 3.99 kg