ASUS ROG G703GI-XS99K laptop Intel® Core™ i9 i9-8950HK 43.9 cm (17.3") Full HD 64 GB DDR4-SDRAM 3.54 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70709
Info modified on:
24 Jan 2025, 20:46:34
Short summary description ASUS ROG G703GI-XS99K laptop Intel® Core™ i9 i9-8950HK 43.9 cm (17.3") Full HD 64 GB DDR4-SDRAM 3.54 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
ASUS ROG G703GI-XS99K, Intel® Core™ i9, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 64 GB, 3.54 TB
Long summary description ASUS ROG G703GI-XS99K laptop Intel® Core™ i9 i9-8950HK 43.9 cm (17.3") Full HD 64 GB DDR4-SDRAM 3.54 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
ASUS ROG G703GI-XS99K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3.54 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Grey