ASUS ROG G550JK-CN154H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Black

https://images.icecat.biz/img/norm/high/23329733-4957.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29145
Info modified on:
29 Jan 2025, 18:19:38
Short summary description ASUS ROG G550JK-CN154H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS ROG G550JK-CN154H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description ASUS ROG G550JK-CN154H laptop Intel® Core™ i7 i7-4700HQ 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS ROG G550JK-CN154H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content