ASUS ROG G21CN-FR064T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
62453
Info modified on:
14 Mar 2024, 19:28:46
Short summary description ASUS ROG G21CN-FR064T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Black:
ASUS ROG G21CN-FR064T, 3.2 GHz, Intel® Core™ i7, 16 GB, 1.51 TB, DVD Super Multi, Windows 10
Long summary description ASUS ROG G21CN-FR064T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Black:
ASUS ROG G21CN-FR064T. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 230 W. Product type: PC