ASUS FX553VD-FY173T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34560
Info modified on:
24 Jan 2025, 20:59:11
Short summary description ASUS FX553VD-FY173T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Black:
ASUS FX553VD-FY173T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB
Long summary description ASUS FX553VD-FY173T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Black:
ASUS FX553VD-FY173T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black