ASUS TUF Gaming FX504GM-E4147 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black

https://images.icecat.biz/img/gallery/65115257_3692652356.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35336
Info modified on:
23 Jan 2025, 18:51:59
Long product name ASUS TUF Gaming FX504GM-E4147 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black:

Intel Core i7-8750H (9MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 128GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics 630, NVIDIA GeForce GTX 1060 (6GB GDDR5), LAN, WLAN, Bluetooth, Webcam, No OS

ASUS TUF Gaming FX504GM-E4147 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black:

A NEW CHAPTER IN GAMING
TRUE IMMERSION. EXTENDED DURABILITY.

ASUS TUF Gaming FX504 is a powerful Windows 10 laptop that combines immersive gaming with an extended lifespan that goes far beyond standard. The patented Anti-Dust Cooling (ADC) system ensures longevity and stable performance, while a stunning 120Hz panel and 7.1-channel surround sound fully engage your senses — FX504 ticks all the right boxes at an affordable price!

THE FIRST TUF GAMING LAPTOP
TOUGH BEYOND STANDARD

Infused with the spirit of The Ultimate Force (TUF) and designed to strike fear into the heart of the enemy, the durable and lightweight FX504 is the first laptop in the TUF Gaming family. A powerful, portable, and enduring all-rounder, FX504 is able to play the latest games and multitask with ease, while at the same time providing unmatched toughness and durability to give you immersive gaming experiences for years to come. The patented Anti-Dust Cooling system provides the necessary cooling for graphically-intense gaming sessions, and prolongs the lifespan of the machine by expelling harmful dust particles and dirt. Whether you're using FX504 for extended gaming or long typing sessions at work — it'll take it in stride thanks to a 20 million key press lifespan, which doubles the industry standard of 10 million key presses. FX504 is designed to impress — choose from four different designs to match your personality and style. FX504 is tough beyond standard and has everything you need for work or play.

DESIGN
GEAR UP OR SUIT UP

FX504 was created for intense gaming and efficient multitasking, and it looks the part. Show the world that you're a gamer, or go for a professional, elegant look for work — FX504 is available in four different designs to suit your personality and style. Its metallic Premium Steel finish even features a glowing red ASUS logo — the perfect embodiment of toughness and gaming.
* Design may vary by region

PORTABLE PERFORMANCE
WORK HARD. PLAY HARDER.

FX504 is equipped with the latest generation Intel® Core™ i7-8750H processor and NVIDIA® GeForce® GTX 1060 graphics with full Microsoft® DirectX® 12 support, all packed into a chassis measuring an impressively slim 2.5cm and weighing just 2.3kg. Whether you need to multitask for work or school, kick back with movies or music, or game on the go — FX504 has the power to perform!
* Actual specification may vary according to configuration

120HZ PANEL
IMMERSE YOURSELF IN THE GAME

FX504 features an ultrafast 120Hz, 15.6-inch wide-view display. With a 3ms response time and capable of displaying 120 frames per second, the display makes movies appear more vivid, and games run smoother — giving a visual experience that brings you right in the heart of the action. Compared to standard 60Hz panels, the 120Hz panel lets you react instantly to what's happening onscreen, so you gain an advantage in fast-paced titles. Its 130% sRGB (equivalent to 94% NTSC) wide color gamut ensures great contrast and color consistency too. The panel even has a matte finish to virtually eliminate distracting glare or reflections.
* Actual specification may vary according to configuration

HYPERCOOL TECHNOLOGY
IMPROVED COOLING AND LONGER LIFESPAN

The thermal design of FX504 significantly prolongs its lifespan and provides stable performance for graphics-intensive gaming, with HyperCool technology combining the patented self-cleaning ADC system with the customizable Fan Overboost function. By expelling harmful dust particles and dirt from the chassis through two dedicated tunnels, the ADC system is a cooling masterpiece that acts like the laptop's immune system — preventing build-up in the thermal fins to increase system stability and lifespan. The adjustable Fan Overboost function is specially designed to fit multitasking and gaming needs: Choose between three different modes to find the perfect balance between fan performance and noise level. A pair of copper heat pipes and a dual-fan system cool the processor and graphics card independently, while the airflow-optimized chassis design increases thermal efficiency by up to 27% in contrast to standards cases. An intelligently-placed fan is located right below the WASD key group to ensure your keyboard stays cool even during long gaming sessions.

DTS HEADPHONE:X™
IMMERSIVE 7.1-CHANNEL SURROUND SOUND

DTS Headphone:X™ delivers an immersive 7.1-channel surround sound experience that enables your headphones, external and laptop speakers to deliver home theater-quality audio. Whether you're playing games, watching a movie, or cheering on your favorite sports team, DTS offers several content modes to take you right into the heart of the action! The Game profile enables the audio engine to process sounds more accurately than ever, allowing you to be completely aware of what's going on around you so you can hear where enemies are coming from, as DTS Headphone:X can precisely emulate the experience of being surrounded by multiple speakers. Furthermore, the built-in equalizer satisfies the needs of every audiophile, providing detailed audio adjustment options to let you create your own personal sound environment.

EXTRA DURABLE KEYBOARD
OPTIMIZED FOR GAMING AND TYPING

The design of each component in FX504 is carefully thought out and made to last, with a desktop-inspired keyboard that is perfectly optimized for extended gaming and typing sessions. With a lifespan of 20 million key presses, FX504 has one of the most durable keyboards to be found in a laptop — double that of the current industry standard of 10 million key presses. The scissor-switched keys have 0.25mm keycap curves and offer 1.8mm of travel for smooth and tactile keystrokes, and are backlit in striking red so they're clearly visible when gaming or working in the dark. Exclusive Overstroke technology ensures that keys are registered early with an extended distance after the actuation point for precision and comfort. Highlighted WASD keys, a broad space bar, and isolated arrow keys enable fast and accurate control.

802.11AC WAVE 2
FASTER SPEEDS. WIDER COVERAGE.

FX504 features one of the fastest Wi-Fi standards available — the latest Intel 802.11ac Wave 2 boasts data transfer rates of up to an incredible 1.7Gbps — 12X faster than baseline 802.11b/g/n! Additionally, the 2x2 wireless configuration provides up to 30% wider coverage than the 1x1 configuration. Stream your favorite movies in high-resolution or play online with fewer connection drops, even if FX504 is farther away from your router.
* Actual specification may vary according to configuration

FIRECUDA STORAGE
THE WORLD'S FASTEST HARD-DRIVE

The 5400-rpm FireCuda SHDD is the fastest hard drive solution available, and loads games more than 2X-faster than 1TB 5400-rpm HDDs found in most laptops. FireCuda's flash memory acts like a cache by saving frequently accessed data without accessing the hard drive, resulting in lower power consumption, increased system performance and durability. It also provides a quieter, more stable system. With up to 1TB of storage, there is no need to delete your old games to make room for new ones. Make the most of your storage and say goodbye to the loading screen!
* Actual specification may vary according to configuration

I/O PORTS
FUSS-FREE CONNECTIVITY

FX504 has all the ports you need for gaming, productivity, and entertainment. A single USB 2.0 and two USB 3.1 Gen 1 Type-A ports cater to your gaming peripherals, while HDMI 1.4 lets you hook FX504 up to an external display. And since they're all situated on the left hand side of the laptop, your mouse is kept away from tangled cables, too.

POWERFUL MEMORY
UP TO 32GB OF DDR4

With up to 32GB of 2666Mhz DDR4 RAM, FX504 provides the perfect balance of performance and energy efficiency.
* Actual specification may vary according to configuration

ARRAY MICROPHONE
MAKE YOUR VOICE HEARD

A built-in array microphone filters out ambient noise to ensure clear and crisp voice pickup, even in noisy environments. Whether you're having a Skype conversation with friends, or playing online without a headset, the microphone of FX504 ensures your voice is heard!

Short summary description ASUS TUF Gaming FX504GM-E4147 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FX504GM-E4147, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS TUF Gaming FX504GM-E4147 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FX504GM-E4147. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Product colour: Black

Bullet Points ASUS TUF Gaming FX504GM-E4147 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black:
  • - No OS
  • - Intel Core i7-8750H (9MB Cache, 2.2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce GTX 1060 (6GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM & 128GB SSD
Embed the product datasheet into your content