ASUS FX503VD-DM080T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

https://images.icecat.biz/img/gallery/38014244_0666458105.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
85528
Info modified on:
23 Jan 2025, 18:17:29
Short summary description ASUS FX503VD-DM080T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS FX503VD-DM080T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS FX503VD-DM080T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS FX503VD-DM080T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.5 kg

Embed the product datasheet into your content