ASUS F556UA-XO094T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Blue, Stainless steel

https://images.icecat.biz/img/gallery/30783611_2450.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
124869
Info modified on:
22 Jan 2025, 04:56:17
Short summary description ASUS F556UA-XO094T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Blue, Stainless steel:

ASUS F556UA-XO094T, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 10

Long summary description ASUS F556UA-XO094T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Blue, Stainless steel:

ASUS F556UA-XO094T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Blue, Stainless steel. Weight: 2.3 kg

Embed the product datasheet into your content