ASUS F553MA-XX1151T laptop Intel® Pentium® N3540 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black

https://images.icecat.biz/img/gallery/26103441_2492.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
132647
Info modified on:
23 Jan 2025, 18:25:20
Short summary description ASUS F553MA-XX1151T laptop Intel® Pentium® N3540 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:

ASUS F553MA-XX1151T, Intel® Pentium®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F553MA-XX1151T laptop Intel® Pentium® N3540 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:

ASUS F553MA-XX1151T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Embed the product datasheet into your content