ASUS ET ET2400EG-B140E All-in-One PC/workstation 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5470 Windows 7 Home Premium Black

https://images.icecat.biz/img/norm/high/5846147-1604.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
17226
Info modified on:
07 Oct 2024, 16:43:52
Short summary description ASUS ET ET2400EG-B140E All-in-One PC/workstation 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS ET ET2400EG-B140E, 59.9 cm (23.6"), Full HD, 4 GB, 1 TB, Windows 7 Home Premium, Black

Long summary description ASUS ET ET2400EG-B140E All-in-One PC/workstation 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS ET ET2400EG-B140E. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Embed the product datasheet into your content