ASUS ENGTS 450 DirectCU/DI/1GD5 GeForce GTS 450 1 GB GDDR5

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133830
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTS 450 DirectCU/DI/1GD5 GeForce GTS 450 1 GB GDDR5:
ASUS ENGTS 450 DirectCU/DI/1GD5, GeForce GTS 450, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS ENGTS 450 DirectCU/DI/1GD5 GeForce GTS 450 1 GB GDDR5:
ASUS ENGTS 450 DirectCU/DI/1GD5. Graphics processor: GeForce GTS 450, Processor frequency: 783 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3608 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active