ASUS E410-B0735 PC/workstation Intel® Celeron® N3150 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35215
Info modified on:
14 Mar 2024, 19:28:38
Short summary description ASUS E410-B0735 PC/workstation Intel® Celeron® N3150 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Mini PC Black:
ASUS E410-B0735, 1.6 GHz, Intel® Celeron®, N3150, 2 GB, 64 GB, Windows 10 Home
Long summary description ASUS E410-B0735 PC/workstation Intel® Celeron® N3150 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Mini PC Black:
ASUS E410-B0735. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3150. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black