ASUS Vivobook E200HA-FD0080T laptop Intel Atom® x5-Z8350 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 32 GB Flash Windows 10 Home White

https://images.icecat.biz/img/gallery/30409807_6385.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57775
Info modified on:
01 Feb 2025, 05:42:14
Short summary description ASUS Vivobook E200HA-FD0080T laptop Intel Atom® x5-Z8350 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 32 GB Flash Windows 10 Home White:

ASUS Vivobook E200HA-FD0080T, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS Vivobook E200HA-FD0080T laptop Intel Atom® x5-Z8350 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 32 GB Flash Windows 10 Home White:

ASUS Vivobook E200HA-FD0080T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: White

Embed the product datasheet into your content