ASUS DUAL-RX480-4G graphics card AMD Radeon RX 480 4 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
104533
Info modified on:
02 Sept 2024, 20:24:02
Short summary description ASUS DUAL-RX480-4G graphics card AMD Radeon RX 480 4 GB GDDR5:
ASUS DUAL-RX480-4G, Radeon RX 480, 4 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express 3.0
Long summary description ASUS DUAL-RX480-4G graphics card AMD Radeon RX 480 4 GB GDDR5:
ASUS DUAL-RX480-4G. Graphics processor family: AMD, Graphics processor: Radeon RX 480, Processor frequency: 1286 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active