ASUS CM 6730-US003S Intel® Core™ i3 i3-3220 6 GB DDR3-SDRAM 1 TB Tower PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38093
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS CM 6730-US003S Intel® Core™ i3 i3-3220 6 GB DDR3-SDRAM 1 TB Tower PC Black:
ASUS CM 6730-US003S, 3.3 GHz, Intel® Core™ i3, i3-3220, 6 GB, 1 TB, DVD Super Multi
Long summary description ASUS CM 6730-US003S Intel® Core™ i3 i3-3220 6 GB DDR3-SDRAM 1 TB Tower PC Black:
ASUS CM 6730-US003S. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Chassis type: Tower. Product type: PC. Weight: 7.9 kg. Product colour: Black