ASUS CM CM6730-NLCH23 PC Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20493
Info modified on:
07 Oct 2024, 17:48:33
Short summary description ASUS CM CM6730-NLCH23 PC Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium Tower Black:
ASUS CM CM6730-NLCH23, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
Long summary description ASUS CM CM6730-NLCH23 PC Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium Tower Black:
ASUS CM CM6730-NLCH23. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 545. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black