ASUS Chromebox CHROMEBOX2-G013U PC/workstation Intel® Core™ i3 i3-5010U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Grey

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61435
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Chromebox CHROMEBOX2-G013U PC/workstation Intel® Core™ i3 i3-5010U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Grey:
ASUS Chromebox CHROMEBOX2-G013U, 2.1 GHz, Intel® Core™ i3, i3-5010U, 4 GB, 16 GB, ChromeOS
Long summary description ASUS Chromebox CHROMEBOX2-G013U PC/workstation Intel® Core™ i3 i3-5010U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Grey:
ASUS Chromebox CHROMEBOX2-G013U. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-5010U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey