ASUS Chromebook C301SA-R4028 laptop Intel® Celeron® N3160 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Stainless steel

https://images.icecat.biz/img/gallery/32847186_6822288414.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87323
Info modified on:
22 Jan 2025, 06:10:29
Short summary description ASUS Chromebook C301SA-R4028 laptop Intel® Celeron® N3160 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Stainless steel:

ASUS Chromebook C301SA-R4028, Intel® Celeron®, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Chromebook C301SA-R4028 laptop Intel® Celeron® N3160 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Stainless steel:

ASUS Chromebook C301SA-R4028. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product colour: Grey, Stainless steel

Embed the product datasheet into your content