ASUS BP1AD Intel® Core™ i5 i5-4440S 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional USFF PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25770
Info modified on:
14 Mar 2024, 19:11:38
Short summary description ASUS BP1AD Intel® Core™ i5 i5-4440S 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional USFF PC Black:
ASUS BP1AD, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional
Long summary description ASUS BP1AD Intel® Core™ i5 i5-4440S 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional USFF PC Black:
ASUS BP1AD. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: USFF. Product type: PC