ASUS A7T-7S005H laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98584
Info modified on:
22 Jan 2025, 06:18:37
Short summary description ASUS A7T-7S005H laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
ASUS A7T-7S005H, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB, Windows XP Home Edition
Long summary description ASUS A7T-7S005H laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
ASUS A7T-7S005H. Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Home Edition. Weight: 4.1 kg