ASUS A7V880 Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133489
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A7V880 Socket A (462) ATX:
ASUS A7V880, AMD, Socket A (462), 4 GB, Marvell Gigabit LAN controller supporting 10/100/1000 BASE-T Ethernet, ATX, ATX
Long summary description ASUS A7V880 Socket A (462) ATX:
ASUS A7V880. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 4 GB. Networking features: Marvell Gigabit LAN controller supporting 10/100/1000 BASE-T Ethernet. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: ADI SoundMAX 6-channel audio CODEC