ASUS PH-GT1030-O2GD4 NVIDIA GeForce GT 1030 2 GB GDDR4

https://images.icecat.biz/img/gallery/55502306_0464710930.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
79769
Info modified on:
02 Sept 2024, 20:23:31
Short summary description ASUS PH-GT1030-O2GD4 NVIDIA GeForce GT 1030 2 GB GDDR4:

ASUS PH-GT1030-O2GD4, GeForce GT 1030, 2 GB, GDDR4, 64 bit, 1920 x 1200 pixels, PCI Express 3.0

Long summary description ASUS PH-GT1030-O2GD4 NVIDIA GeForce GT 1030 2 GB GDDR4:

ASUS PH-GT1030-O2GD4. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 1030, Processor frequency: 1177 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR4, Memory bus: 64 bit, Memory clock speed: 2100 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Embed the product datasheet into your content