ASUS STRIX-R9FURY-DC3-4G-GAMING AMD Radeon R9 Fury 4 GB High Bandwidth Memory (HBM)

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39130
Info modified on:
02 Sept 2024, 20:23:55
Short summary description ASUS STRIX-R9FURY-DC3-4G-GAMING AMD Radeon R9 Fury 4 GB High Bandwidth Memory (HBM):
ASUS STRIX-R9FURY-DC3-4G-GAMING, Radeon R9 Fury, 4 GB, High Bandwidth Memory (HBM), 4096 bit, 4096 x 2160 pixels, PCI Express 3.0
Long summary description ASUS STRIX-R9FURY-DC3-4G-GAMING AMD Radeon R9 Fury 4 GB High Bandwidth Memory (HBM):
ASUS STRIX-R9FURY-DC3-4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon R9 Fury, Processor frequency: 1000 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: High Bandwidth Memory (HBM), Memory bus: 4096 bit, Memory clock speed: 500 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active