ASUS Sagaris GK100 keyboard Gaming USB Black, Red

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59466
Info modified on:
01 Jun 2022, 15:49:29
Short summary description ASUS Sagaris GK100 keyboard Gaming USB Black, Red:
ASUS Sagaris GK100, Full-size (100%), Wired, USB, Membrane, RGB LED, Black, Red
Long summary description ASUS Sagaris GK100 keyboard Gaming USB Black, Red:
ASUS Sagaris GK100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product colour: Black, Red