ASUS ET ET2210EUKS-B010C Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29922
Info modified on:
23 Jul 2024, 20:41:33
Short summary description ASUS ET ET2210EUKS-B010C Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:
ASUS ET ET2210EUKS-B010C, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 1 TB, Windows 7 Home Premium
Long summary description ASUS ET ET2210EUKS-B010C Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:
ASUS ET ET2210EUKS-B010C. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black