ASUS ROG G50AB-SP009S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 770 Windows 8 Tower PC Grey

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58740
Info modified on:
14 Mar 2024, 19:46:38
Short summary description ASUS ROG G50AB-SP009S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 770 Windows 8 Tower PC Grey:
ASUS ROG G50AB-SP009S, 3.5 GHz, Intel® Core™ i7, i7-4770K, 16 GB, 1 TB, Windows 8
Long summary description ASUS ROG G50AB-SP009S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 770 Windows 8 Tower PC Grey:
ASUS ROG G50AB-SP009S. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 770. Operating system installed: Windows 8. Power supply: 700 W. Chassis type: Tower. Product type: PC. Product colour: Grey