ASUS T T3-P5G31A Mini-Tower Black Intel® G31 Express LGA 775 (Socket T)

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
81651
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS T T3-P5G31A Mini-Tower Black Intel® G31 Express LGA 775 (Socket T):
ASUS T T3-P5G31A, Mini-Tower, Intel® G31 Express, LGA 775 (Socket T), Serial ATA, Ethernet LAN, 300 W
Long summary description ASUS T T3-P5G31A Mini-Tower Black Intel® G31 Express LGA 775 (Socket T):
ASUS T T3-P5G31A. Chassis type: Mini-Tower. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 4 GB. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W