ASUS PRO59L-EP062E Intel Pentium Mobile T3400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71260
Info modified on:
22 Jan 2025, 05:40:27
Short summary description ASUS PRO59L-EP062E Intel Pentium Mobile T3400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Basic:
ASUS PRO59L-EP062E, Intel Pentium Mobile, 2.16 GHz, 39.1 cm (15.4"), 3 GB, 250 GB, Windows Vista Home Basic
Long summary description ASUS PRO59L-EP062E Intel Pentium Mobile T3400 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Basic:
ASUS PRO59L-EP062E. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2.8 kg