ASUS X50R-AP061A Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic

https://images.icecat.biz/img/norm/high/806258-8502.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
103214
Info modified on:
23 Jan 2025, 18:56:10
Short summary description ASUS X50R-AP061A Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic:

ASUS X50R-AP061A, Intel® Celeron® M, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description ASUS X50R-AP061A Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows Vista Home Basic:

ASUS X50R-AP061A. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Basic. Weight: 2.65 kg

Embed the product datasheet into your content