ASUS V2S-4Q002E, DE Intel® Core™2 Duo T7300 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows Vista Business

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26653
Info modified on:
30 Jan 2025, 19:57:36
Short summary description ASUS V2S-4Q002E, DE Intel® Core™2 Duo T7300 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows Vista Business:
ASUS V2S-4Q002E, DE, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB
Long summary description ASUS V2S-4Q002E, DE Intel® Core™2 Duo T7300 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows Vista Business:
ASUS V2S-4Q002E, DE. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Business. Weight: 2.3 kg