ASUS Vivobook Pro 15 OLED K3500PH-L1115T Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50916
Info modified on:
22 Jan 2025, 05:37:04
Short summary description ASUS Vivobook Pro 15 OLED K3500PH-L1115T Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
ASUS Vivobook Pro 15 OLED K3500PH-L1115T, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home
Long summary description ASUS Vivobook Pro 15 OLED K3500PH-L1115T Intel® Core™ i7 i7-11370H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
ASUS Vivobook Pro 15 OLED K3500PH-L1115T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Max-Q. Operating system installed: Windows 10 Home. Product colour: Silver