ASUS Zenbook Duo UX481FL-HJ138T Intel® Core™ i7 i7-10510U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22609
Info modified on:
23 Jan 2025, 19:21:58
Short summary description ASUS Zenbook Duo UX481FL-HJ138T Intel® Core™ i7 i7-10510U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
ASUS Zenbook Duo UX481FL-HJ138T, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB
Long summary description ASUS Zenbook Duo UX481FL-HJ138T Intel® Core™ i7 i7-10510U Laptop 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
ASUS Zenbook Duo UX481FL-HJ138T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue