ASUS M409DA-EK025T AMD Ryzen™ 3 3200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23344
Info modified on:
24 Jan 2025, 20:50:31
Short summary description ASUS M409DA-EK025T AMD Ryzen™ 3 3200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:
ASUS M409DA-EK025T, AMD Ryzen™ 3, 2.6 GHz, 35.6 cm (14"), 8 GB, 512 GB, Windows 10
Long summary description ASUS M409DA-EK025T AMD Ryzen™ 3 3200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:
ASUS M409DA-EK025T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10. Product colour: Silver. Weight: 1.5 kg