ASUS Vivobook Pro N580VD-FI038T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111955
Info modified on:
22 Jan 2025, 05:47:22
Short summary description ASUS Vivobook Pro N580VD-FI038T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold, Metallic:
ASUS Vivobook Pro N580VD-FI038T, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.51 TB
Long summary description ASUS Vivobook Pro N580VD-FI038T Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold, Metallic:
ASUS Vivobook Pro N580VD-FI038T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10. Product colour: Gold, Metallic