ASUS ROG G701VO-GC007T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 980 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51679
Info modified on:
23 Jan 2025, 18:13:42
Short summary description ASUS ROG G701VO-GC007T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 980 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic, Silver:
ASUS ROG G701VO-GC007T, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB
Long summary description ASUS ROG G701VO-GC007T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 980 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic, Silver:
ASUS ROG G701VO-GC007T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Metallic, Silver