ASUS Zenbook Flip UX360UAK-DQ210T Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77939
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook Flip UX360UAK-DQ210T Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
ASUS Zenbook Flip UX360UAK-DQ210T, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB
Long summary description ASUS Zenbook Flip UX360UAK-DQ210T Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
ASUS Zenbook Flip UX360UAK-DQ210T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey