ASUS Zenbook UX305LA-FC027T Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21179
Info modified on:
28 Jan 2025, 10:58:19
Short summary description ASUS Zenbook UX305LA-FC027T Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
ASUS Zenbook UX305LA-FC027T, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description ASUS Zenbook UX305LA-FC027T Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
ASUS Zenbook UX305LA-FC027T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Gold