ASUS Transformer Book Flip TP300LA-DW227H Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48545
Info modified on:
02 Feb 2025, 22:58:56
Short summary description ASUS Transformer Book Flip TP300LA-DW227H Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
ASUS Transformer Book Flip TP300LA-DW227H, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 4 GB, 1 TB, Windows 8.1
Long summary description ASUS Transformer Book Flip TP300LA-DW227H Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
ASUS Transformer Book Flip TP300LA-DW227H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Silver. Weight: 1.75 kg