ASUS N76VJ Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Stainless steel

https://images.icecat.biz/img/norm/high/18023455-4073.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21984
Info modified on:
29 Jan 2025, 18:35:58
Short summary description ASUS N76VJ Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Stainless steel:

ASUS N76VJ, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.5 TB

Long summary description ASUS N76VJ Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Stainless steel:

ASUS N76VJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Embed the product datasheet into your content