ASUS X52JU-SX108V Intel® Core™ i5 i5-480M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
129448
Info modified on:
23 Jan 2025, 18:12:59
Short summary description ASUS X52JU-SX108V Intel® Core™ i5 i5-480M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Black:
ASUS X52JU-SX108V, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description ASUS X52JU-SX108V Intel® Core™ i5 i5-480M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Black:
ASUS X52JU-SX108V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black