ASUS ProArt PA90 Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1 TB NVIDIA® Quadro® P4000 Windows 10 Pro Mini PC Black

https://images.icecat.biz/img/gallery/80996873_1087804796.jpg
Brand:
Product family:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
45107
Info modified on:
14 Mar 2024, 17:43:34
Short summary description ASUS ProArt PA90 Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1 TB NVIDIA® Quadro® P4000 Windows 10 Pro Mini PC Black:

ASUS ProArt PA90, 3.6 GHz, Intel® Core™ i9, i9-9900K, 32 GB, 1 TB, Windows 10 Pro

Long summary description ASUS ProArt PA90 Intel® Core™ i9 i9-9900K 32 GB DDR4-SDRAM 1 TB NVIDIA® Quadro® P4000 Windows 10 Pro Mini PC Black:

ASUS ProArt PA90. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P4000. Wi-Fi. Operating system installed: Windows 10 Pro. Chassis type: Mini PC. Product type: Mini PC. Weight: 5.8 kg. Product colour: Black

Embed the product datasheet into your content