ASUS ROG STRIX Z270E GAMING Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59861
Info modified on:
30 Oct 2024, 13:12:29
Short summary description ASUS ROG STRIX Z270E GAMING Intel® Z270 LGA 1151 (Socket H4) ATX:
ASUS ROG STRIX Z270E GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description ASUS ROG STRIX Z270E GAMING Intel® Z270 LGA 1151 (Socket H4) ATX:
ASUS ROG STRIX Z270E GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Graphics card family: Intel. LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)