ASUS Z87I-Pro Intel® Z87 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92078
Info modified on:
30 Oct 2024, 13:06:49
Short summary description ASUS Z87I-Pro Intel® Z87 LGA 1150 (Socket H3) mini ITX:
ASUS Z87I-Pro, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM
Long summary description ASUS Z87I-Pro Intel® Z87 LGA 1150 (Socket H3) mini ITX:
ASUS Z87I-Pro. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I217-V, Wi-Fi standards: 802.11a, 802.11b, 802.11g