ASUS PB248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD LED Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108294
Info modified on:
08 May 2024, 22:49:52
Short summary description ASUS PB248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:
ASUS PB248Q, 61.2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 6 ms, Black
Long summary description ASUS PB248Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:
ASUS PB248Q. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black