ASUS VE228DE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108021
Info modified on:
09 May 2024, 10:16:05
Short summary description ASUS VE228DE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
ASUS VE228DE, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description ASUS VE228DE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
ASUS VE228DE. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black