ASUS TUF Gaming VG34VQ3B computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87627
Info modified on:
19 Mar 2025, 16:03:58
Short summary description ASUS TUF Gaming VG34VQ3B computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:
ASUS TUF Gaming VG34VQ3B, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 1 ms, Black
Long summary description ASUS TUF Gaming VG34VQ3B computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:
ASUS TUF Gaming VG34VQ3B. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black