ASUS ROG Swift PG329Q computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

https://images.icecat.biz/img/gallery/80989545_1631323755.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
257250
Info modified on:
14 Mar 2025, 19:43:49
Short summary description ASUS ROG Swift PG329Q computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

ASUS ROG Swift PG329Q, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description ASUS ROG Swift PG329Q computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

ASUS ROG Swift PG329Q. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content